Vishay Intertechnology, Inc. Through Hole Resistors RWR80S18R2FMS73

Description
18.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
18.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S18R2FMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S18R2FMS73-ND
Through Hole Resistors RWR80S18R2FMS73-ND
18.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

18.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 18.2 OHM 2W 1% WW AXIAL - RWR80S18R2FMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 2W 1% WW AXIAL
RWR80S18R2FMS73
RES 18.2 OHM 2W 1% WW AXIAL RWR80S18R2FMS73
RES 18.2ohm 2W 1% WW AXIAL

RES 18.2ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S18R2FMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S18R2FMS73
Wirewound Resistors 3110-RWR80S18R2FMS73
EGS-3-80 18.2 1% RWR80S18R2FM S73

EGS-3-80 18.2 1% RWR80S18R2FM S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S18R2FMS73-ND RWR80S18R2FMS73 3110-RWR80S18R2FMS73
Product Name Through Hole Resistors RES 18.2 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 18.2 ohms 18.2 ohms 18.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details