Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1820FSBSL

Description
EGS-3-80 182 1% RWR80S1820FS BSL
Request a Quote Datasheet
Description
EGS-3-80 182 1% RWR80S1820FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1820FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1820FSBSL
Wirewound Resistors 3110-RWR80S1820FSBSL
EGS-3-80 182 1% RWR80S1820FS BSL

EGS-3-80 182 1% RWR80S1820FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1820FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1820FSBSL-ND
Through Hole Resistors RWR80S1820FSBSL-ND
182 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

182 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 182 OHM 2W 1% WW AXIAL - RWR80S1820FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 2W 1% WW AXIAL
RWR80S1820FSBSL
RES 182 OHM 2W 1% WW AXIAL RWR80S1820FSBSL
RES 182ohm 2W 1% WW AXIAL

RES 182ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1820FSBSL RWR80S1820FSBSL-ND RWR80S1820FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 182 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 182 ohms 182 ohms 182 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers