Vishay Intertechnology, Inc. RES 196 OHM 2W 1% WW AXIAL RWR80S1960FRS73

Description
RES 196ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 196ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196 OHM 2W 1% WW AXIAL - RWR80S1960FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196 OHM 2W 1% WW AXIAL
RWR80S1960FRS73
RES 196 OHM 2W 1% WW AXIAL RWR80S1960FRS73
RES 196ohm 2W 1% WW AXIAL

RES 196ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1960FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1960FRS73-ND
Through Hole Resistors RWR80S1960FRS73-ND
196 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

196 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1960FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1960FRS73
Wirewound Resistors 3110-RWR80S1960FRS73
EGS-3-80 196 1% RWR80S1960FR S73

EGS-3-80 196 1% RWR80S1960FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1960FRS73 RWR80S1960FRS73-ND 3110-RWR80S1960FRS73
Product Name RES 196 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 196 ohms 196 ohms 196 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details