Vishay Intertechnology, Inc. RES 176 OHM 2W 0.5% WW AXIAL RWR80S1760DRBSL

Description
RES 176ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 176ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 176 OHM 2W 0.5% WW AXIAL - RWR80S1760DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 176 OHM 2W 0.5% WW AXIAL
RWR80S1760DRBSL
RES 176 OHM 2W 0.5% WW AXIAL RWR80S1760DRBSL
RES 176ohm 2W 0.5% WW AXIAL

RES 176ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1760DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1760DRBSL-ND
Through Hole Resistors RWR80S1760DRBSL-ND
176 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

176 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1760DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1760DRBSL
Wirewound Resistors 3110-RWR80S1760DRBSL
EGS-3-80 176 .5% RWR80S1760DR BSL

EGS-3-80 176 .5% RWR80S1760DR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1760DRBSL RWR80S1760DRBSL-ND 3110-RWR80S1760DRBSL
Product Name RES 176 OHM 2W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 176 ohms 176 ohms 176 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers