Vishay Intertechnology, Inc. RES 1.96K OHM 2W 1% WW AXIAL RWR80S1961FSRSL

Description
RES 1.96Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.96Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96K OHM 2W 1% WW AXIAL - RWR80S1961FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96K OHM 2W 1% WW AXIAL
RWR80S1961FSRSL
RES 1.96K OHM 2W 1% WW AXIAL RWR80S1961FSRSL
RES 1.96Kohm 2W 1% WW AXIAL

RES 1.96Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1961FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1961FSRSL-ND
Through Hole Resistors RWR80S1961FSRSL-ND
1.96 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.96 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1961FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1961FSRSL
Wirewound Resistors 3110-RWR80S1961FSRSL
EGS-3-80 1.96K 1% RWR80S1961FS RSL

EGS-3-80 1.96K 1% RWR80S1961FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1961FSRSL RWR80S1961FSRSL-ND 3110-RWR80S1961FSRSL
Product Name RES 1.96K OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1960 ohms 1960 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details