Vishay Intertechnology, Inc. Through Hole Resistors RWR80S18R0FSB12

Description
18 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
18 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S18R0FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S18R0FSB12-ND
Through Hole Resistors RWR80S18R0FSB12-ND
18 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

18 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 18 OHM 2W 1% WW AXIAL - RWR80S18R0FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18 OHM 2W 1% WW AXIAL
RWR80S18R0FSB12
RES 18 OHM 2W 1% WW AXIAL RWR80S18R0FSB12
RES 18ohm 2W 1% WW AXIAL

RES 18ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S18R0FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S18R0FSB12
Wirewound Resistors 3110-RWR80S18R0FSB12
EGS-3-80 18 1% RWR80S18R0FS B12

EGS-3-80 18 1% RWR80S18R0FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S18R0FSB12-ND RWR80S18R0FSB12 3110-RWR80S18R0FSB12
Product Name Through Hole Resistors RES 18 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 18 ohms 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details