Vishay Intertechnology, Inc. RES 182 OHM 2W 1% WW AXIAL RWR80S1820FRBSL

Description
RES 182ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 182ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182 OHM 2W 1% WW AXIAL - RWR80S1820FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 2W 1% WW AXIAL
RWR80S1820FRBSL
RES 182 OHM 2W 1% WW AXIAL RWR80S1820FRBSL
RES 182ohm 2W 1% WW AXIAL

RES 182ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S1820FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1820FRBSL
Wirewound Resistors 3110-RWR80S1820FRBSL
EGS-3-80 182 1% RWR80S1820FR BSL

EGS-3-80 182 1% RWR80S1820FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1820FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1820FRBSL-ND
Through Hole Resistors RWR80S1820FRBSL-ND
182 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

182 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1820FRBSL 3110-RWR80S1820FRBSL RWR80S1820FRBSL-ND
Product Name RES 182 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 182 ohms 182 ohms 182 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details