Vishay Intertechnology, Inc. Through Hole Resistors RWR80S18R0DRBSL

Description
18 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
18 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S18R0DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S18R0DRBSL-ND
Through Hole Resistors RWR80S18R0DRBSL-ND
18 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

18 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 18 OHM 2W 0.5% WW AXIAL - RWR80S18R0DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18 OHM 2W 0.5% WW AXIAL
RWR80S18R0DRBSL
RES 18 OHM 2W 0.5% WW AXIAL RWR80S18R0DRBSL
RES 18ohm 2W 0.5% WW AXIAL

RES 18ohm 2W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S18R0DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S18R0DRBSL
Wirewound Resistors 3110-RWR80S18R0DRBSL
EGS-3-80 18 .5% RWR80S18R0DR BSL

EGS-3-80 18 .5% RWR80S18R0DR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S18R0DRBSL-ND RWR80S18R0DRBSL 3110-RWR80S18R0DRBSL
Product Name Through Hole Resistors RES 18 OHM 2W 0.5% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 18 ohms 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers