1.5 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Res Wirewound 1.5K Ohm 1% 2W ¦20ppm/¦C 0.001% AXL Thru-Hole
EGS-3-80 1.5K 1% RWR80S1501FS B12
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | 541-RWR80S1501FSB12-ND | RWR80S1501FSB12 | 3110-RWR80S1501FSB12 |
| Product Name | Through Hole Resistors | Res Wirewound 1.5K Ohm 1% 2W ¦20ppm/¦C 0.001% AXL Thru-Hole | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Tolerance | 1 +/- % | 1 to 1.00E-3 +/- % | 1 +/- % |