Vishay Intertechnology, Inc. RES 1.96K OHM 2W 0.1% WW AXIAL RWR80S1961BSBSL

Description
RES 1.96Kohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.96Kohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96K OHM 2W 0.1% WW AXIAL - RWR80S1961BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96K OHM 2W 0.1% WW AXIAL
RWR80S1961BSBSL
RES 1.96K OHM 2W 0.1% WW AXIAL RWR80S1961BSBSL
RES 1.96Kohm 2W 0.1% WW AXIAL

RES 1.96Kohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1961BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1961BSBSL-ND
Through Hole Resistors RWR80S1961BSBSL-ND
1.96 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.96 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1961BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1961BSBSL
Wirewound Resistors 3110-RWR80S1961BSBSL
EGS-3-80 1.96K .1% RWR80S1961BS BSL

EGS-3-80 1.96K .1% RWR80S1961BS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1961BSBSL RWR80S1961BSBSL-ND 3110-RWR80S1961BSBSL
Product Name RES 1.96K OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1960 ohms 1960 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers