Vishay Intertechnology, Inc. RES 1.82K OHM 2W 0.1% WW AXIAL RWR80S1821BSB12

Description
RES 1.82Kohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.82Kohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82K OHM 2W 0.1% WW AXIAL - RWR80S1821BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82K OHM 2W 0.1% WW AXIAL
RWR80S1821BSB12
RES 1.82K OHM 2W 0.1% WW AXIAL RWR80S1821BSB12
RES 1.82Kohm 2W 0.1% WW AXIAL

RES 1.82Kohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1821BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1821BSB12-ND
Through Hole Resistors RWR80S1821BSB12-ND
1.82 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.82 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1821BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1821BSB12
Wirewound Resistors 3110-RWR80S1821BSB12
EGS-3-80 1.82K .1% RWR80S1821BS B12

EGS-3-80 1.82K .1% RWR80S1821BS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1821BSB12 RWR80S1821BSB12-ND 3110-RWR80S1821BSB12
Product Name RES 1.82K OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1820 ohms 1820 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers