Vishay Intertechnology, Inc. RES 1.93K OHM 2W 0.1% WW AXIAL RWR80S1931BSB12

Description
RES 1.93Kohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.93Kohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.93K OHM 2W 0.1% WW AXIAL - RWR80S1931BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.93K OHM 2W 0.1% WW AXIAL
RWR80S1931BSB12
RES 1.93K OHM 2W 0.1% WW AXIAL RWR80S1931BSB12
RES 1.93Kohm 2W 0.1% WW AXIAL

RES 1.93Kohm 2W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S1931BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1931BSB12
Wirewound Resistors 3110-RWR80S1931BSB12
EGS-3-80 1.93K .1% RWR80S1931BS B12

EGS-3-80 1.93K .1% RWR80S1931BS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1931BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1931BSB12-ND
Through Hole Resistors RWR80S1931BSB12-ND
1.93 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.93 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1931BSB12 3110-RWR80S1931BSB12 RWR80S1931BSB12-ND
Product Name RES 1.93K OHM 2W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1930 ohms 1930 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers