Vishay Intertechnology, Inc. RES 162 OHM 2W 1% WW AXIAL RWR80S1620FRRSL

Description
RES 162ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 162ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162 OHM 2W 1% WW AXIAL - RWR80S1620FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 2W 1% WW AXIAL
RWR80S1620FRRSL
RES 162 OHM 2W 1% WW AXIAL RWR80S1620FRRSL
RES 162ohm 2W 1% WW AXIAL

RES 162ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S1620FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1620FRRSL
Wirewound Resistors 3110-RWR80S1620FRRSL
EGS-3-80 162 1% RWR80S1620FR RSL

EGS-3-80 162 1% RWR80S1620FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1620FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1620FRRSL-ND
Through Hole Resistors RWR80S1620FRRSL-ND
162 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

162 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1620FRRSL 3110-RWR80S1620FRRSL RWR80S1620FRRSL-ND
Product Name RES 162 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 162 ohms 162 ohms 162 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details