Vishay Intertechnology, Inc. RES 189 OHM 2W 0.5% WW AXIAL RWR80S1890DRB12

Description
RES 189ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 189ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 189 OHM 2W 0.5% WW AXIAL - RWR80S1890DRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 189 OHM 2W 0.5% WW AXIAL
RWR80S1890DRB12
RES 189 OHM 2W 0.5% WW AXIAL RWR80S1890DRB12
RES 189ohm 2W 0.5% WW AXIAL

RES 189ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1890DRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1890DRB12-ND
Through Hole Resistors RWR80S1890DRB12-ND
189 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

189 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1890DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1890DRB12
Wirewound Resistors 3110-RWR80S1890DRB12
EGS-3-80 189 .5% RWR80S1890DR B12

EGS-3-80 189 .5% RWR80S1890DR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1890DRB12 RWR80S1890DRB12-ND 3110-RWR80S1890DRB12
Product Name RES 189 OHM 2W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 189 ohms 189 ohms 189 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details