Vishay Intertechnology, Inc. RES 182 OHM 2W 1% WW AXIAL RWR80S1820FRB12

Description
RES 182ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 182ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182 OHM 2W 1% WW AXIAL - RWR80S1820FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 2W 1% WW AXIAL
RWR80S1820FRB12
RES 182 OHM 2W 1% WW AXIAL RWR80S1820FRB12
RES 182ohm 2W 1% WW AXIAL

RES 182ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1820FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1820FRB12-ND
Through Hole Resistors RWR80S1820FRB12-ND
182 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

182 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1820FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1820FRB12
Wirewound Resistors 3110-RWR80S1820FRB12
EGS-3-80 182 1% RWR80S1820FR B12

EGS-3-80 182 1% RWR80S1820FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1820FRB12 RWR80S1820FRB12-ND 3110-RWR80S1820FRB12
Product Name RES 182 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 182 ohms 182 ohms 182 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details