Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1501FRS73

Description
EGS-3-80 1.5K 1% RWR80S1501FR S73
Request a Quote Datasheet
Description
EGS-3-80 1.5K 1% RWR80S1501FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1501FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1501FRS73
Wirewound Resistors 3110-RWR80S1501FRS73
EGS-3-80 1.5K 1% RWR80S1501FR S73

EGS-3-80 1.5K 1% RWR80S1501FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1501FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1501FRS73-ND
Through Hole Resistors RWR80S1501FRS73-ND
1.5 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.5 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.5K OHM 2W 1% WW AXIAL - RWR80S1501FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 2W 1% WW AXIAL
RWR80S1501FRS73
RES 1.5K OHM 2W 1% WW AXIAL RWR80S1501FRS73
RES 1.5Kohm 2W 1% WW AXIAL

RES 1.5Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1501FRS73 RWR80S1501FRS73-ND RWR80S1501FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 1.5K OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1500 ohms 1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details