Vishay Intertechnology, Inc. RES 1.58K OHM 2W 1% WW AXIAL RWR80S1581FSB12

Description
RES 1.58Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.58Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.58K OHM 2W 1% WW AXIAL - RWR80S1581FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58K OHM 2W 1% WW AXIAL
RWR80S1581FSB12
RES 1.58K OHM 2W 1% WW AXIAL RWR80S1581FSB12
RES 1.58Kohm 2W 1% WW AXIAL

RES 1.58Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1581FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1581FSB12-ND
Through Hole Resistors RWR80S1581FSB12-ND
1.58 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.58 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1581FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1581FSB12
Wirewound Resistors 3110-RWR80S1581FSB12
EGS-3-80 1.58K 1% RWR80S1581FS B12

EGS-3-80 1.58K 1% RWR80S1581FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1581FSB12 RWR80S1581FSB12-ND 3110-RWR80S1581FSB12
Product Name RES 1.58K OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1580 ohms 1580 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 5-2176470-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details