Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1621FSB12

Description
EGS-3-80 1.62K 1% RWR80S1621FS B12
Request a Quote Datasheet
Description
EGS-3-80 1.62K 1% RWR80S1621FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1621FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1621FSB12
Wirewound Resistors 3110-RWR80S1621FSB12
EGS-3-80 1.62K 1% RWR80S1621FS B12

EGS-3-80 1.62K 1% RWR80S1621FS B12

Supplier's Site Datasheet
RES 1.62K OHM 2W 1% WW AXIAL - RWR80S1621FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62K OHM 2W 1% WW AXIAL
RWR80S1621FSB12
RES 1.62K OHM 2W 1% WW AXIAL RWR80S1621FSB12
RES 1.62Kohm 2W 1% WW AXIAL

RES 1.62Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1621FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1621FSB12-ND
Through Hole Resistors RWR80S1621FSB12-ND
1.62 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.62 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1621FSB12 RWR80S1621FSB12 RWR80S1621FSB12-ND
Product Name Wirewound Resistors RES 1.62K OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1620 ohms 1620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers