Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1561BSB12

Description
EGS-3-80 1.56K .1% RWR80S1561BS B12
Request a Quote Datasheet
Description
EGS-3-80 1.56K .1% RWR80S1561BS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1561BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1561BSB12
Wirewound Resistors 3110-RWR80S1561BSB12
EGS-3-80 1.56K .1% RWR80S1561BS B12

EGS-3-80 1.56K .1% RWR80S1561BS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1561BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1561BSB12-ND
Through Hole Resistors RWR80S1561BSB12-ND
1.56 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.56 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.56K OHM 2W 0.1% WW AXIAL - RWR80S1561BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.56K OHM 2W 0.1% WW AXIAL
RWR80S1561BSB12
RES 1.56K OHM 2W 0.1% WW AXIAL RWR80S1561BSB12
RES 1.56Kohm 2W 0.1% WW AXIAL

RES 1.56Kohm 2W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1561BSB12 RWR80S1561BSB12-ND RWR80S1561BSB12
Product Name Wirewound Resistors Through Hole Resistors RES 1.56K OHM 2W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1560 ohms 1560 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details