Vishay Intertechnology, Inc. Through Hole Resistors RWR80S1580FSRSL

Description
158 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
158 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S1580FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1580FSRSL-ND
Through Hole Resistors RWR80S1580FSRSL-ND
158 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

158 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 158 OHM 2W 1% WW AXIAL - RWR80S1580FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158 OHM 2W 1% WW AXIAL
RWR80S1580FSRSL
RES 158 OHM 2W 1% WW AXIAL RWR80S1580FSRSL
RES 158ohm 2W 1% WW AXIAL

RES 158ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S1580FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1580FSRSL
Wirewound Resistors 3110-RWR80S1580FSRSL
EGS-3-80 158 1% RWR80S1580FS RSL

EGS-3-80 158 1% RWR80S1580FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1580FSRSL-ND RWR80S1580FSRSL 3110-RWR80S1580FSRSL
Product Name Through Hole Resistors RES 158 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 158 ohms 158 ohms 158 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details