Vishay Intertechnology, Inc. RES 1.67K OHM 2W 0.1% WW AXIAL RWR80S1671BSRSL

Description
RES 1.67Kohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.67Kohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.67K OHM 2W 0.1% WW AXIAL - RWR80S1671BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.67K OHM 2W 0.1% WW AXIAL
RWR80S1671BSRSL
RES 1.67K OHM 2W 0.1% WW AXIAL RWR80S1671BSRSL
RES 1.67Kohm 2W 0.1% WW AXIAL

RES 1.67Kohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1671BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1671BSRSL-ND
Through Hole Resistors RWR80S1671BSRSL-ND
1.67 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.67 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1671BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1671BSRSL
Wirewound Resistors 3110-RWR80S1671BSRSL
EGS-3-80 1.67K .1% RWR80S1671BS RSL

EGS-3-80 1.67K .1% RWR80S1671BS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1671BSRSL RWR80S1671BSRSL-ND 3110-RWR80S1671BSRSL
Product Name RES 1.67K OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1670 ohms 1670 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details