Vishay Intertechnology, Inc. Wirewound Resistors RWR80S18R2FMB12

Description
EGS-3-80 18.2 1% RWR80S18R2FM B12
Request a Quote Datasheet
Description
EGS-3-80 18.2 1% RWR80S18R2FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S18R2FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S18R2FMB12
Wirewound Resistors 3110-RWR80S18R2FMB12
EGS-3-80 18.2 1% RWR80S18R2FM B12

EGS-3-80 18.2 1% RWR80S18R2FM B12

Supplier's Site Datasheet
RES 18.2 OHM 2W 1% WW AXIAL - RWR80S18R2FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 2W 1% WW AXIAL
RWR80S18R2FMB12
RES 18.2 OHM 2W 1% WW AXIAL RWR80S18R2FMB12
RES 18.2ohm 2W 1% WW AXIAL

RES 18.2ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S18R2FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S18R2FMB12-ND
Through Hole Resistors RWR80S18R2FMB12-ND
18.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

18.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S18R2FMB12 RWR80S18R2FMB12 RWR80S18R2FMB12-ND
Product Name Wirewound Resistors RES 18.2 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 18.2 ohms 18.2 ohms 18.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622869-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details