Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1620BSB12

Description
EGS-3-80 162 .1% RWR80S1620BS B12
Request a Quote Datasheet
Description
EGS-3-80 162 .1% RWR80S1620BS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1620BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1620BSB12
Wirewound Resistors 3110-RWR80S1620BSB12
EGS-3-80 162 .1% RWR80S1620BS B12

EGS-3-80 162 .1% RWR80S1620BS B12

Supplier's Site Datasheet
162 Ohm 2W Resistor - 53-RWR80S1620BSB12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
162 Ohm 2W Resistor
53-RWR80S1620BSB12
162 Ohm 2W Resistor 53-RWR80S1620BSB12
Res Wirewound 162 Ohm 0.1% 2W ±20ppm/°C 0.001% Silicone AXL Bulk Product overview: RWR80S1620BSB12 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 162 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 162 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR80S1620BSB12 can be used for catalog matching and distributor lookup.

Res Wirewound 162 Ohm 0.1% 2W ±20ppm/°C 0.001% Silicone AXL Bulk Product overview: RWR80S1620BSB12 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 162 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 162 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR80S1620BSB12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1017886-RWR80S1620BSB12
Resistors - Through Hole Resistors 1017886-RWR80S1620BSB12
Win Source Part Number: 1017886-RWR80S1620BS B12 Category: Resistors>Through Hole Resistors Series: Military, MIL-PRF-39007, RWR80S Features: Military, Moisture Resistant Package: Bulk Standard Package: 100 Tolerance: ±0.1% Temperature Coefficient: ±20ppm/°C Failure Rate: S (0.001%) Power (Watts): 2W Composition: Wirewound Number of Terminations: 2 Resistance: 162 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 250°C Dimension: 0.094" Dia x 0.406" L (2.39mm x 10.31mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Vishay Dale Other Names: RWR80S1620BSB12-MIL Base Product Number: RWR80 RoHS Status: RoHS non-compliant

Win Source Part Number: 1017886-RWR80S1620BSB12
Category: Resistors>Through Hole Resistors
Series: Military, MIL-PRF-39007, RWR80S
Features: Military, Moisture Resistant
Package: Bulk
Standard Package: 100
Tolerance: ±0.1%
Temperature Coefficient: ±20ppm/°C
Failure Rate: S (0.001%)
Power (Watts): 2W
Composition: Wirewound
Number of Terminations: 2
Resistance: 162 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 250°C
Dimension: 0.094" Dia x 0.406" L (2.39mm x 10.31mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Vishay Dale
Other Names: RWR80S1620BSB12-MIL
Base Product Number: RWR80
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Through Hole Resistors - RWR80S1620BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1620BSB12-ND
Through Hole Resistors RWR80S1620BSB12-ND
162 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

162 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 162 OHM 2W 0.1% WW AXIAL - RWR80S1620BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 2W 0.1% WW AXIAL
RWR80S1620BSB12
RES 162 OHM 2W 0.1% WW AXIAL RWR80S1620BSB12
RES 162ohm 2W 0.1% WW AXIAL

RES 162ohm 2W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RWR80S1620BSB12 53-RWR80S1620BSB12 1017886-RWR80S1620BSB12 RWR80S1620BSB12-ND RWR80S1620BSB12
Product Name Wirewound Resistors 162 Ohm 2W Resistor Resistors - Through Hole Resistors Through Hole Resistors RES 162 OHM 2W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 162 ohms 162 ohms 162 ohms 162 ohms 162 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Technology / Construction Wirewound Wirewound Wirewound
Power Rating 2 watts 2 watts 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details