Vishay Intertechnology, Inc. Through Hole Resistors RWR80S1621FRRSL

Description
1.62 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.62 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S1621FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1621FRRSL-ND
Through Hole Resistors RWR80S1621FRRSL-ND
1.62 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.62 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1621FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1621FRRSL
Wirewound Resistors 3110-RWR80S1621FRRSL
EGS-3-80 1.62K 1% RWR80S1621FR RSL

EGS-3-80 1.62K 1% RWR80S1621FR RSL

Supplier's Site Datasheet
RES 1.62K OHM 2W 1% WW AXIAL - RWR80S1621FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62K OHM 2W 1% WW AXIAL
RWR80S1621FRRSL
RES 1.62K OHM 2W 1% WW AXIAL RWR80S1621FRRSL
RES 1.62Kohm 2W 1% WW AXIAL

RES 1.62Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1621FRRSL-ND 3110-RWR80S1621FRRSL RWR80S1621FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 1.62K OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details