Vishay Intertechnology, Inc. Wirewound Resistors RWR80S15R0FMB12

Description
EGS-3-80 15 1% RWR80S15R0FM B12
Request a Quote Datasheet
Description
EGS-3-80 15 1% RWR80S15R0FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S15R0FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S15R0FMB12
Wirewound Resistors 3110-RWR80S15R0FMB12
EGS-3-80 15 1% RWR80S15R0FM B12

EGS-3-80 15 1% RWR80S15R0FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S15R0FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S15R0FMB12-ND
Through Hole Resistors RWR80S15R0FMB12-ND
15 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 15 OHM 2W 1% WW AXIAL - RWR80S15R0FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 2W 1% WW AXIAL
RWR80S15R0FMB12
RES 15 OHM 2W 1% WW AXIAL RWR80S15R0FMB12
RES 15ohm 2W 1% WW AXIAL

RES 15ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S15R0FMB12 RWR80S15R0FMB12-ND RWR80S15R0FMB12
Product Name Wirewound Resistors Through Hole Resistors RES 15 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers