Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1961BSS73

Description
EGS-3-80 1.96K .1% RWR80S1961BS S73
Request a Quote Datasheet
Description
EGS-3-80 1.96K .1% RWR80S1961BS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1961BSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1961BSS73
Wirewound Resistors 3110-RWR80S1961BSS73
EGS-3-80 1.96K .1% RWR80S1961BS S73

EGS-3-80 1.96K .1% RWR80S1961BS S73

Supplier's Site Datasheet
RES 1.96K OHM 2W 0.1% WW AXIAL - RWR80S1961BSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96K OHM 2W 0.1% WW AXIAL
RWR80S1961BSS73
RES 1.96K OHM 2W 0.1% WW AXIAL RWR80S1961BSS73
RES 1.96Kohm 2W 0.1% WW AXIAL

RES 1.96Kohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1961BSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1961BSS73-ND
Through Hole Resistors RWR80S1961BSS73-ND
1.96 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.96 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1961BSS73 RWR80S1961BSS73 RWR80S1961BSS73-ND
Product Name Wirewound Resistors RES 1.96K OHM 2W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1960 ohms 1960 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Through Hole Resistors - C3A33RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details