Vishay Intertechnology, Inc. RES 1.65K OHM 2W 1% WW AXIAL RWR80S1651FRBSL

Description
RES 1.65Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.65Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.65K OHM 2W 1% WW AXIAL - RWR80S1651FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65K OHM 2W 1% WW AXIAL
RWR80S1651FRBSL
RES 1.65K OHM 2W 1% WW AXIAL RWR80S1651FRBSL
RES 1.65Kohm 2W 1% WW AXIAL

RES 1.65Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1651FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1651FRBSL-ND
Through Hole Resistors RWR80S1651FRBSL-ND
1.65 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.65 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1651FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1651FRBSL
Wirewound Resistors 3110-RWR80S1651FRBSL
EGS-3-80 1.65K 1% RWR80S1651FR BSL

EGS-3-80 1.65K 1% RWR80S1651FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1651FRBSL RWR80S1651FRBSL-ND 3110-RWR80S1651FRBSL
Product Name RES 1.65K OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1650 ohms 1650 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details