Vishay Intertechnology, Inc. RES 191 OHM 2W 1% WW AXIAL RWR80S1910FSRSL

Description
RES 191ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 191ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191 OHM 2W 1% WW AXIAL - RWR80S1910FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191 OHM 2W 1% WW AXIAL
RWR80S1910FSRSL
RES 191 OHM 2W 1% WW AXIAL RWR80S1910FSRSL
RES 191ohm 2W 1% WW AXIAL

RES 191ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S1910FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1910FSRSL
Wirewound Resistors 3110-RWR80S1910FSRSL
EGS-3-80 191 1% RWR80S1910FS RSL

EGS-3-80 191 1% RWR80S1910FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1910FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1910FSRSL-ND
Through Hole Resistors RWR80S1910FSRSL-ND
191 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

191 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1910FSRSL 3110-RWR80S1910FSRSL RWR80S1910FSRSL-ND
Product Name RES 191 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 191 ohms 191 ohms 191 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details