Vishay Intertechnology, Inc. RES 160 OHM 2W 1% WW AXIAL RWR80S1600FRB12

Description
RES 160ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 160ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160 OHM 2W 1% WW AXIAL - RWR80S1600FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160 OHM 2W 1% WW AXIAL
RWR80S1600FRB12
RES 160 OHM 2W 1% WW AXIAL RWR80S1600FRB12
RES 160ohm 2W 1% WW AXIAL

RES 160ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S1600FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1600FRB12
Wirewound Resistors 3110-RWR80S1600FRB12
EGS-3-80 160 1% RWR80S1600FR B12

EGS-3-80 160 1% RWR80S1600FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1600FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1600FRB12-ND
Through Hole Resistors RWR80S1600FRB12-ND
160 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

160 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1600FRB12 3110-RWR80S1600FRB12 RWR80S1600FRB12-ND
Product Name RES 160 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 160 ohms 160 ohms 160 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details