Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1541FMB12

Description
EGS-3-80 1.54K 1% RWR80S1541FM B12
Request a Quote Datasheet
Description
EGS-3-80 1.54K 1% RWR80S1541FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1541FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1541FMB12
Wirewound Resistors 3110-RWR80S1541FMB12
EGS-3-80 1.54K 1% RWR80S1541FM B12

EGS-3-80 1.54K 1% RWR80S1541FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1541FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1541FMB12-ND
Through Hole Resistors RWR80S1541FMB12-ND
1.54 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.54 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.54K OHM 2W 1% WW AXIAL - RWR80S1541FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54K OHM 2W 1% WW AXIAL
RWR80S1541FMB12
RES 1.54K OHM 2W 1% WW AXIAL RWR80S1541FMB12
RES 1.54Kohm 2W 1% WW AXIAL

RES 1.54Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1541FMB12 RWR80S1541FMB12-ND RWR80S1541FMB12
Product Name Wirewound Resistors Through Hole Resistors RES 1.54K OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1540 ohms 1540 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details