Vishay Intertechnology, Inc. RES 152 OHM 2W 0.5% WW AXIAL RWR80S1520DRB12

Description
RES 152ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 152ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 152 OHM 2W 0.5% WW AXIAL - RWR80S1520DRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 152 OHM 2W 0.5% WW AXIAL
RWR80S1520DRB12
RES 152 OHM 2W 0.5% WW AXIAL RWR80S1520DRB12
RES 152ohm 2W 0.5% WW AXIAL

RES 152ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1520DRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1520DRB12-ND
Through Hole Resistors RWR80S1520DRB12-ND
152 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

152 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1520DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1520DRB12
Wirewound Resistors 3110-RWR80S1520DRB12
EGS-3-80 152 .5% RWR80S1520DR B12

EGS-3-80 152 .5% RWR80S1520DR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1520DRB12 RWR80S1520DRB12-ND 3110-RWR80S1520DRB12
Product Name RES 152 OHM 2W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 152 ohms 152 ohms 152 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers