Vishay Intertechnology, Inc. RES 154 OHM 2W 1% WW AXIAL RWR80S1540FRS73

Description
RES 154ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 154ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154 OHM 2W 1% WW AXIAL - RWR80S1540FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 2W 1% WW AXIAL
RWR80S1540FRS73
RES 154 OHM 2W 1% WW AXIAL RWR80S1540FRS73
RES 154ohm 2W 1% WW AXIAL

RES 154ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1540FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1540FRS73-ND
Through Hole Resistors RWR80S1540FRS73-ND
154 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

154 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1540FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1540FRS73
Wirewound Resistors 3110-RWR80S1540FRS73
EGS-3-80 154 1% RWR80S1540FR S73

EGS-3-80 154 1% RWR80S1540FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1540FRS73 RWR80S1540FRS73-ND 3110-RWR80S1540FRS73
Product Name RES 154 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 154 ohms 154 ohms 154 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1879927-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details