Vishay Intertechnology, Inc. Through Hole Resistors RWR80S15R8FRBSL

Description
15.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
15.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S15R8FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S15R8FRBSL-ND
Through Hole Resistors RWR80S15R8FRBSL-ND
15.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S15R8FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S15R8FRBSL
Wirewound Resistors 3110-RWR80S15R8FRBSL
EGS-3-80 15.8 1% RWR80S15R8FR BSL

EGS-3-80 15.8 1% RWR80S15R8FR BSL

Supplier's Site Datasheet
RES 15.8 OHM 2W 1% WW AXIAL - RWR80S15R8FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8 OHM 2W 1% WW AXIAL
RWR80S15R8FRBSL
RES 15.8 OHM 2W 1% WW AXIAL RWR80S15R8FRBSL
RES 15.8ohm 2W 1% WW AXIAL

RES 15.8ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S15R8FRBSL-ND 3110-RWR80S15R8FRBSL RWR80S15R8FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 15.8 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 15.8 ohms 15.8 ohms 15.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-RK73H1ETTP1001FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
5 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614889-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 113000 ohms
View Details
2 suppliers