Vishay Intertechnology, Inc. RES 1.69K OHM 2W 1% WW AXIAL RWR80S1691FRB12

Description
RES 1.69Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.69Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.69K OHM 2W 1% WW AXIAL - RWR80S1691FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 2W 1% WW AXIAL
RWR80S1691FRB12
RES 1.69K OHM 2W 1% WW AXIAL RWR80S1691FRB12
RES 1.69Kohm 2W 1% WW AXIAL

RES 1.69Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1691FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1691FRB12-ND
Through Hole Resistors RWR80S1691FRB12-ND
1.69 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.69 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1691FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1691FRB12
Wirewound Resistors 3110-RWR80S1691FRB12
EGS-3-80 1.69K 1% RWR80S1691FR B12

EGS-3-80 1.69K 1% RWR80S1691FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1691FRB12 RWR80S1691FRB12-ND 3110-RWR80S1691FRB12
Product Name RES 1.69K OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1690 ohms 1690 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details