Vishay Intertechnology, Inc. Through Hole Resistors RWR80S1720DRBSL

Description
172 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
172 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S1720DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1720DRBSL-ND
Through Hole Resistors RWR80S1720DRBSL-ND
172 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

172 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 172 OHM 2W 0.5% WW AXIAL - RWR80S1720DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 172 OHM 2W 0.5% WW AXIAL
RWR80S1720DRBSL
RES 172 OHM 2W 0.5% WW AXIAL RWR80S1720DRBSL
RES 172ohm 2W 0.5% WW AXIAL

RES 172ohm 2W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S1720DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1720DRBSL
Wirewound Resistors 3110-RWR80S1720DRBSL
EGS-3-80 172 .5% RWR80S1720DR BSL

EGS-3-80 172 .5% RWR80S1720DR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1720DRBSL-ND RWR80S1720DRBSL 3110-RWR80S1720DRBSL
Product Name Through Hole Resistors RES 172 OHM 2W 0.5% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 172 ohms 172 ohms 172 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details