Vishay Intertechnology, Inc. Wirewound Resistors RWR80S15R0FRB12

Description
EGS-3-80 15 1% RWR80S15R0FR B12
Request a Quote Datasheet
Description
EGS-3-80 15 1% RWR80S15R0FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S15R0FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S15R0FRB12
Wirewound Resistors 3110-RWR80S15R0FRB12
EGS-3-80 15 1% RWR80S15R0FR B12

EGS-3-80 15 1% RWR80S15R0FR B12

Supplier's Site Datasheet
RES 15 OHM 2W 1% WW AXIAL - RWR80S15R0FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 2W 1% WW AXIAL
RWR80S15R0FRB12
RES 15 OHM 2W 1% WW AXIAL RWR80S15R0FRB12
RES 15ohm 2W 1% WW AXIAL

RES 15ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - 541-RWR80S15R0FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RWR80S15R0FRB12-ND
Through Hole Resistors 541-RWR80S15R0FRB12-ND
15 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S15R0FRB12 RWR80S15R0FRB12 541-RWR80S15R0FRB12-ND
Product Name Wirewound Resistors RES 15 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details