Vishay Intertechnology, Inc. RES 15.8 OHM 2W 1% WW AXIAL RWR80S15R8FSBSL

Description
RES 15.8ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 15.8ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8 OHM 2W 1% WW AXIAL - RWR80S15R8FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8 OHM 2W 1% WW AXIAL
RWR80S15R8FSBSL
RES 15.8 OHM 2W 1% WW AXIAL RWR80S15R8FSBSL
RES 15.8ohm 2W 1% WW AXIAL

RES 15.8ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S15R8FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S15R8FSBSL
Wirewound Resistors 3110-RWR80S15R8FSBSL
EGS-3-80 15.8 1% RWR80S15R8FS BSL

EGS-3-80 15.8 1% RWR80S15R8FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S15R8FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S15R8FSBSL-ND
Through Hole Resistors RWR80S15R8FSBSL-ND
15.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S15R8FSBSL 3110-RWR80S15R8FSBSL RWR80S15R8FSBSL-ND
Product Name RES 15.8 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15.8 ohms 15.8 ohms 15.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details