RES 15.4ohm 2W 1% WW AXIAL
EGS-3-80 15.4 1% RWR80S15R4FS S73
15.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Resistor,Metal Alloy,15.4Ohms,1+/-%
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | RWR80S15R4FSS73 | 3110-RWR80S15R4FSS73 | RWR80S15R4FSS73-ND | 63C3251 |
| Product Name | RES 15.4 OHM 2W 1% WW AXIAL | Wirewound Resistors | Through Hole Resistors | Resistor,metal Alloy,15.4Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ||
| Resistance Range | 15.4 ohms | 15.4 ohms | 15.4 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 2 watts | 2 watts | ||
| Category / Application | Industrial | General Use |