Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1820FSS73

Description
EGS-3-80 182 1% RWR80S1820FS S73
Request a Quote Datasheet
Description
EGS-3-80 182 1% RWR80S1820FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1820FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1820FSS73
Wirewound Resistors 3110-RWR80S1820FSS73
EGS-3-80 182 1% RWR80S1820FS S73

EGS-3-80 182 1% RWR80S1820FS S73

Supplier's Site Datasheet
RES 182 OHM 2W 1% WW AXIAL - RWR80S1820FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 2W 1% WW AXIAL
RWR80S1820FSS73
RES 182 OHM 2W 1% WW AXIAL RWR80S1820FSS73
RES 182ohm 2W 1% WW AXIAL

RES 182ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1820FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1820FSS73-ND
Through Hole Resistors RWR80S1820FSS73-ND
182 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

182 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1820FSS73 RWR80S1820FSS73 RWR80S1820FSS73-ND
Product Name Wirewound Resistors RES 182 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 182 ohms 182 ohms 182 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614966-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details