Vishay Intertechnology, Inc. Through Hole Resistors RWR80S1600FRS73

Description
160 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
160 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S1600FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1600FRS73-ND
Through Hole Resistors RWR80S1600FRS73-ND
160 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

160 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1600FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1600FRS73
Wirewound Resistors 3110-RWR80S1600FRS73
EGS-3-80 160 1% RWR80S1600FR S73

EGS-3-80 160 1% RWR80S1600FR S73

Supplier's Site Datasheet
RES 160 OHM 2W 1% WW AXIAL - RWR80S1600FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160 OHM 2W 1% WW AXIAL
RWR80S1600FRS73
RES 160 OHM 2W 1% WW AXIAL RWR80S1600FRS73
RES 160ohm 2W 1% WW AXIAL

RES 160ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1600FRS73-ND 3110-RWR80S1600FRS73 RWR80S1600FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 160 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 160 ohms 160 ohms 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details