Vishay Intertechnology, Inc. Through Hole Resistors RWR80S1620FSS73

Description
162 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
162 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S1620FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1620FSS73-ND
Through Hole Resistors RWR80S1620FSS73-ND
162 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

162 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 162 OHM 2W 1% WW AXIAL - RWR80S1620FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 2W 1% WW AXIAL
RWR80S1620FSS73
RES 162 OHM 2W 1% WW AXIAL RWR80S1620FSS73
RES 162ohm 2W 1% WW AXIAL

RES 162ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S1620FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1620FSS73
Wirewound Resistors 3110-RWR80S1620FSS73
EGS-3-80 162 1% RWR80S1620FS S73

EGS-3-80 162 1% RWR80S1620FS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1620FSS73-ND RWR80S1620FSS73 3110-RWR80S1620FSS73
Product Name Through Hole Resistors RES 162 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 162 ohms 162 ohms 162 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details