Vishay Intertechnology, Inc. RES 16.2 OHM 2W 1% WW AXIAL RWR80S16R2FSS73

Description
RES 16.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 16.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2 OHM 2W 1% WW AXIAL - RWR80S16R2FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 2W 1% WW AXIAL
RWR80S16R2FSS73
RES 16.2 OHM 2W 1% WW AXIAL RWR80S16R2FSS73
RES 16.2ohm 2W 1% WW AXIAL

RES 16.2ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S16R2FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S16R2FSS73
Wirewound Resistors 3110-RWR80S16R2FSS73
EGS-3-80 16.2 1% RWR80S16R2FS S73

EGS-3-80 16.2 1% RWR80S16R2FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S16R2FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S16R2FSS73-ND
Through Hole Resistors RWR80S16R2FSS73-ND
16.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

16.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S16R2FSS73 3110-RWR80S16R2FSS73 RWR80S16R2FSS73-ND
Product Name RES 16.2 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.2 ohms 16.2 ohms 16.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details