Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1690FSS73

Description
EGS-3-80 169 1% RWR80S1690FS S73
Request a Quote Datasheet
Description
EGS-3-80 169 1% RWR80S1690FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1690FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1690FSS73
Wirewound Resistors 3110-RWR80S1690FSS73
EGS-3-80 169 1% RWR80S1690FS S73

EGS-3-80 169 1% RWR80S1690FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1690FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1690FSS73-ND
Through Hole Resistors RWR80S1690FSS73-ND
169 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

169 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 169 OHM 2W 1% WW AXIAL - RWR80S1690FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 2W 1% WW AXIAL
RWR80S1690FSS73
RES 169 OHM 2W 1% WW AXIAL RWR80S1690FSS73
RES 169ohm 2W 1% WW AXIAL

RES 169ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1690FSS73 RWR80S1690FSS73-ND RWR80S1690FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 169 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 169 ohms 169 ohms 169 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details