Vishay Intertechnology, Inc. RES 169 OHM 2W 1% WW AXIAL RWR80S1690FSRSL

Description
RES 169ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 169ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169 OHM 2W 1% WW AXIAL - RWR80S1690FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 2W 1% WW AXIAL
RWR80S1690FSRSL
RES 169 OHM 2W 1% WW AXIAL RWR80S1690FSRSL
RES 169ohm 2W 1% WW AXIAL

RES 169ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1690FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1690FSRSL-ND
Through Hole Resistors RWR80S1690FSRSL-ND
169 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

169 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1690FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1690FSRSL
Wirewound Resistors 3110-RWR80S1690FSRSL
EGS-3-80 169 1% RWR80S1690FS RSL

EGS-3-80 169 1% RWR80S1690FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1690FSRSL RWR80S1690FSRSL-ND 3110-RWR80S1690FSRSL
Product Name RES 169 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 169 ohms 169 ohms 169 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details