Vishay Intertechnology, Inc. RES 1.87K OHM 2W 0.1% WW AXIAL RWR80S1871BSB12

Description
RES 1.87Kohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.87Kohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.87K OHM 2W 0.1% WW AXIAL - RWR80S1871BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87K OHM 2W 0.1% WW AXIAL
RWR80S1871BSB12
RES 1.87K OHM 2W 0.1% WW AXIAL RWR80S1871BSB12
RES 1.87Kohm 2W 0.1% WW AXIAL

RES 1.87Kohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1871BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1871BSB12-ND
Through Hole Resistors RWR80S1871BSB12-ND
1.87 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.87 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1871BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1871BSB12
Wirewound Resistors 3110-RWR80S1871BSB12
EGS-3-80 1.87K .1% RWR80S1871BS B12

EGS-3-80 1.87K .1% RWR80S1871BS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1871BSB12 RWR80S1871BSB12-ND 3110-RWR80S1871BSB12
Product Name RES 1.87K OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1870 ohms 1870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 2123560 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details