Vishay Intertechnology, Inc. Through Hole Resistors RWR80S17R4FRBSL

Description
17.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
17.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S17R4FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S17R4FRBSL-ND
Through Hole Resistors RWR80S17R4FRBSL-ND
17.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

17.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S17R4FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S17R4FRBSL
Wirewound Resistors 3110-RWR80S17R4FRBSL
EGS-3-80 17.4 1% RWR80S17R4FR BSL

EGS-3-80 17.4 1% RWR80S17R4FR BSL

Supplier's Site Datasheet
RES 17.4 OHM 2W 1% WW AXIAL - RWR80S17R4FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4 OHM 2W 1% WW AXIAL
RWR80S17R4FRBSL
RES 17.4 OHM 2W 1% WW AXIAL RWR80S17R4FRBSL
RES 17.4ohm 2W 1% WW AXIAL

RES 17.4ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S17R4FRBSL-ND 3110-RWR80S17R4FRBSL RWR80S17R4FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 17.4 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 17.4 ohms 17.4 ohms 17.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 5-2176470-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details