Vishay Intertechnology, Inc. RES 1.74K OHM 2W 1% WW AXIAL RWR80S1741FRBSL

Description
RES 1.74Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.74Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.74K OHM 2W 1% WW AXIAL - RWR80S1741FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74K OHM 2W 1% WW AXIAL
RWR80S1741FRBSL
RES 1.74K OHM 2W 1% WW AXIAL RWR80S1741FRBSL
RES 1.74Kohm 2W 1% WW AXIAL

RES 1.74Kohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S1741FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1741FRBSL
Wirewound Resistors 3110-RWR80S1741FRBSL
EGS-3-80 1.74K 1% RWR80S1741FR BSL

EGS-3-80 1.74K 1% RWR80S1741FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1741FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1741FRBSL-ND
Through Hole Resistors RWR80S1741FRBSL-ND
1.74 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.74 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1741FRBSL 3110-RWR80S1741FRBSL RWR80S1741FRBSL-ND
Product Name RES 1.74K OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1740 ohms 1740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - C101K5JL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details