Vishay Intertechnology, Inc. RES 1.91K OHM 2W 1% WW AXIAL RWR80S1911FRB12

Description
RES 1.91Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.91Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.91K OHM 2W 1% WW AXIAL - RWR80S1911FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91K OHM 2W 1% WW AXIAL
RWR80S1911FRB12
RES 1.91K OHM 2W 1% WW AXIAL RWR80S1911FRB12
RES 1.91Kohm 2W 1% WW AXIAL

RES 1.91Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1911FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1911FRB12-ND
Through Hole Resistors RWR80S1911FRB12-ND
1.91 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.91 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1911FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1911FRB12
Wirewound Resistors 3110-RWR80S1911FRB12
EGS-3-80 1.91K 1% RWR80S1911FR B12

EGS-3-80 1.91K 1% RWR80S1911FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1911FRB12 RWR80S1911FRB12-ND 3110-RWR80S1911FRB12
Product Name RES 1.91K OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1910 ohms 1910 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details