Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1501FSRSL

Description
EGS-3-80 1.5K 1% RWR80S1501FS RSL
Request a Quote Datasheet
Description
EGS-3-80 1.5K 1% RWR80S1501FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1501FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1501FSRSL
Wirewound Resistors 3110-RWR80S1501FSRSL
EGS-3-80 1.5K 1% RWR80S1501FS RSL

EGS-3-80 1.5K 1% RWR80S1501FS RSL

Supplier's Site Datasheet
RES 1.5K OHM 2W 1% WW AXIAL - RWR80S1501FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 2W 1% WW AXIAL
RWR80S1501FSRSL
RES 1.5K OHM 2W 1% WW AXIAL RWR80S1501FSRSL
RES 1.5Kohm 2W 1% WW AXIAL

RES 1.5Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1501FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1501FSRSL-ND
Through Hole Resistors RWR80S1501FSRSL-ND
1.5 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.5 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1501FSRSL RWR80S1501FSRSL RWR80S1501FSRSL-ND
Product Name Wirewound Resistors RES 1.5K OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1500 ohms 1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details