Vishay Intertechnology, Inc. Through Hole Resistors RWR80S16R0FSS73

Description
16 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
16 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S16R0FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S16R0FSS73-ND
Through Hole Resistors RWR80S16R0FSS73-ND
16 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

16 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S16R0FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S16R0FSS73
Wirewound Resistors 3110-RWR80S16R0FSS73
EGS-3-80 16 1% RWR80S16R0FS S73

EGS-3-80 16 1% RWR80S16R0FS S73

Supplier's Site Datasheet
RES 16 OHM 2W 1% WW AXIAL - RWR80S16R0FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16 OHM 2W 1% WW AXIAL
RWR80S16R0FSS73
RES 16 OHM 2W 1% WW AXIAL RWR80S16R0FSS73
RES 16ohm 2W 1% WW AXIAL

RES 16ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S16R0FSS73-ND 3110-RWR80S16R0FSS73 RWR80S16R0FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 16 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 16 ohms 16 ohms 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614352-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22600 ohms
View Details
2 suppliers